Texas Instruments CD4518B-MIL CMOS Dual BCD Up-Counter CD4518BF

Description
CMOS Dual BCD Up-Counter 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual BCD Up-Counter 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF - Texas Instruments
Dallas, TX, United States
CD4518B-MIL CMOS Dual BCD Up-Counter
CD4518BF
CD4518B-MIL CMOS Dual BCD Up-Counter CD4518BF
CMOS Dual BCD Up-Counter 16-CDIP -55 to 125

CMOS Dual BCD Up-Counter 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - CD4518BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4518BF
Counters, Dividers CD4518BF
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-CDIP

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4518BF
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4518BF
IC BCD COUNTER DUAL 4BIT 16CDIP

IC BCD COUNTER DUAL 4BIT 16CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD4518BF CD4518BF CD4518BF
Product Name CD4518B-MIL CMOS Dual BCD Up-Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BM96 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
9 suppliers
Counters, Dividers - 74F161ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 120 MHz
View Details
CD4521B CMOS 24-Stage Frequency Divider - CD4521BNSR - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers