Texas Instruments CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164M96

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96 - Texas Instruments
Dallas, TX, United States
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register
CD74ACT164M96
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164M96
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-14493-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14493-1-ND
Shift Registers 296-14493-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-14493-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14493-2-ND
Shift Registers 296-14493-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-14493-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14493-6-ND
Shift Registers 296-14493-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74ACT164M96 - 866143-CD74ACT164M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74ACT164M96
866143-CD74ACT164M96
Logic - Logic - Shift Registers - CD74ACT164M96 866143-CD74ACT164M96
Manufacturer: Texas Instruments Win Source Part Number: 866143-CD74ACT164M96 Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ACT164 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD74ACT164M96E4, CD74ACT164M96E4-ND, -CD74ACT164M96G4-NDR , -296-14493-1, -CD74ACT164M96E4-NDR , 296-14493-6-NDR, CD74ACT164M96E4, -CD74ACT164M96-NDR, -296-14493-1-ND, 296-14493-6, 296-14493-2, -CD74ACT164M96G4, 296-14493-1

Manufacturer: Texas Instruments
Win Source Part Number: 866143-CD74ACT164M96
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register Element Bit 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ACT164
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD74ACT164M96E4, CD74ACT164M96E4-ND, -CD74ACT164M96G4-NDR, -296-14493-1, -CD74ACT164M96E4-NDR, 296-14493-6-NDR, CD74ACT164M96E4, -CD74ACT164M96-NDR, -296-14493-1-ND, 296-14493-6, 296-14493-2, -CD74ACT164M96G4, 296-14493-1

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74ACT164M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74ACT164M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74ACT164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site
Shift Registers - CD74ACT164M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74ACT164M96
Shift Registers CD74ACT164M96
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Logic - Shift Registers - CD74ACT164M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74ACT164M96
Logic - Shift Registers CD74ACT164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet
8Bit Shift Register, Sipo, Soic-14; Logic Family / Base Number Texas Instruments - 33AH3827 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Shift Register, Sipo, Soic-14; Logic Family / Base Number Texas Instruments
33AH3827
8Bit Shift Register, Sipo, Soic-14; Logic Family / Base Number Texas Instruments 33AH3827
8BIT SHIFT REGISTER, SIPO, SOIC-14; Logic Family / Base Number:74ACT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

8BIT SHIFT REGISTER, SIPO, SOIC-14; Logic Family / Base Number:74ACT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74ACT164M96 296-14493-1-ND 866143-CD74ACT164M96 CD74ACT164M96 CD74ACT164M96 CD74ACT164M96 33AH3827
Product Name CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74ACT164M96 Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers 8Bit Shift Register, Sipo, Soic-14; Logic Family / Base Number Texas Instruments
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; ACT
Clock Frequency 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
SN54LS674 16-Bit Shift Registers - 5962-88607013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details