CMOS 8-Stage Shift-and-Store Bus Register 16-PDIP -55 to 125
IC SR TRI-STATE 8BIT 16-PDIP
Counter Shift Registers 8-Bit w/Latch
CMOS 8-STAGE SHIFT-AND-STORE BUS
Shift Shift Register 1 Element 8 Bit 16-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4094BEE4 | 296-CD4094BEE4-ND | CD4094BEE4 | CD4094BEE4 | CD4094BEE4 |
| Product Name | CD4094B CMOS 8-Stage Shift-and-Store Bus Register | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Package Type | Other; PDIP,SO,TSSOP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS; CD4000 | ||||
| Clock Frequency | 8 MHz | ||||
| Propagation Delay | 250 ns |