Texas Instruments Logic - Logic - Translators, Level Shifters - 74GTLPH1645DGVRE4 74GTLPH1645DGVRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131439-74GTLPH1645D GVRE4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN74GTLPH1645DGGR; 74GTLPH1645DGVRG4; SN74GTLPH1645GQLR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131439-74GTLPH1645D GVRE4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN74GTLPH1645DGGR; 74GTLPH1645DGVRG4; SN74GTLPH1645GQLR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74GTLPH1645DGVRE4 - 1131439-74GTLPH1645DGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74GTLPH1645DGVRE4
1131439-74GTLPH1645DGVRE4
Logic - Logic - Translators, Level Shifters - 74GTLPH1645DGVRE4 1131439-74GTLPH1645DGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131439-74GTLPH1645D GVRE4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN74GTLPH1645DGGR; 74GTLPH1645DGVRG4; SN74GTLPH1645GQLR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131439-74GTLPH1645DGVRE4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN74GTLPH1645DGGR; 74GTLPH1645DGVRG4; SN74GTLPH1645GQLR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131439-74GTLPH1645DGVRE4
Product Name Logic - Logic - Translators, Level Shifters - 74GTLPH1645DGVRE4
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L95/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
3 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHCT594DB,112 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details