Texas Instruments SN54LS592 8-Bit Binary Counters With Input Registers SNJ54LS592J

Description
8-Bit Binary Counters With Input Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Input Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS592 8-Bit Binary Counters With Input Registers - SNJ54LS592J - Texas Instruments
Dallas, TX, United States
SN54LS592 8-Bit Binary Counters With Input Registers
SNJ54LS592J
SN54LS592 8-Bit Binary Counters With Input Registers SNJ54LS592J
8-Bit Binary Counters With Input Registers 16-CDIP -55 to 125

8-Bit Binary Counters With Input Registers 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54LS592J - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CDIP16

Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS592J
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS592J
8-BIT BINARY COUNTERS WITH INPUT

8-BIT BINARY COUNTERS WITH INPUT

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS592J SNJ54LS592J SNJ54LS592J
Product Name SN54LS592 8-Bit Binary Counters With Input Registers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC DIP; CDIP16
Logic Family LS TTL
Number of Stages (Bits) 8 bits
Operating Current 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
6 suppliers
Counters, Dividers - 74F161ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 120 MHz
View Details
Counters, Dividers - 4520BDMQB - Quarktwin Technology Ltd.
Specs
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 10 MHz
View Details
2 suppliers