Texas Instruments SN54ALS161B Synchronous 4-Bit Binary Counters 83022012A

Description
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote
Description
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counters with internal carry look-ahead circuitry, designed for high-speed counting and n-bit cascading. Available in a 20-pin LCCC package with dimensions of 506.98 mm length, 12.06 mm width, and 2030 µm height. Characterized for operation over the military temperature range of -55°C to 125°C. Synchronous operation with parallel load and asynchronous clear function. Carry output (RCO) enables direct cascading without additional gating.

Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counters with internal carry look-ahead circuitry, designed for high-speed counting and n-bit cascading. Available in a 20-pin LCCC package with dimensions of 506.98 mm length, 12.06 mm width, and 2030 µm height. Characterized for operation over the military temperature range of -55°C to 125°C. Synchronous operation with parallel load and asynchronous clear function. Carry output (RCO) enables direct cascading without additional gating.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS161B Synchronous 4-Bit Binary Counters - 83022012A - Texas Instruments
Dallas, TX, United States
SN54ALS161B Synchronous 4-Bit Binary Counters
83022012A
SN54ALS161B Synchronous 4-Bit Binary Counters 83022012A
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125

Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125

Buy Now Datasheet
 - 83022012A - Rochester Electronics
Newburyport, MA, United States
SN54ALS161B Synchronous 4-Bit Binary Counters

SN54ALS161B Synchronous 4-Bit Binary Counters

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
83022012A
Integrated Circuits (ICs) - Logic - Counters, Dividers 83022012A
SYNCHRONOUS 4-BIT BINARY COUNTER

SYNCHRONOUS 4-BIT BINARY COUNTER

Supplier's Site
Counters, Dividers - 83022012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
83022012A
Counters, Dividers 83022012A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 83022012A 83022012A 83022012A 83022012A
Product Name SN54ALS161B Synchronous 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC LCCC; LCCC20 20-CLCC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 8001802EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
Logic - Logic - Counters, Dividers - ACT163 - 170728-ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 9310DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54LS169FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
View Details
2 suppliers