Texas Instruments SN54LS590 8-Bit Binary Counters With Output Registers SNJ54LS590J

Description
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS590 8-Bit Binary Counters With Output Registers - SNJ54LS590J - Texas Instruments
Dallas, TX, United States
SN54LS590 8-Bit Binary Counters With Output Registers
SNJ54LS590J
SN54LS590 8-Bit Binary Counters With Output Registers SNJ54LS590J
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125

8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54LS590J - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CDIP16

Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS590J
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS590J
8-BIT BINARY COUNTERS WITH OUTPU

8-BIT BINARY COUNTERS WITH OUTPU

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS590J SNJ54LS590J SNJ54LS590J
Product Name SN54LS590 8-Bit Binary Counters With Output Registers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC DIP; CDIP16
Logic Family LS TTL
Number of Stages (Bits) 8 bits
Operating Current 65 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
 - 4018BDM - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; CDIP16
View Details
3 suppliers
Counters, Dividers - 54LS193DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 20 MHz
View Details
2 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPW - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
7 suppliers