Texas Instruments SN54LS390 Dual 4-Bit Decade And Binary Counters 7802601FA

Description
Dual 4-Bit Decade And Binary Counters 16-CFP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Bit Decade And Binary Counters 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS390 Dual 4-Bit Decade And Binary Counters - 7802601FA - Texas Instruments
Dallas, TX, United States
SN54LS390 Dual 4-Bit Decade And Binary Counters
7802601FA
SN54LS390 Dual 4-Bit Decade And Binary Counters 7802601FA
Dual 4-Bit Decade And Binary Counters 16-CFP -55 to 125

Dual 4-Bit Decade And Binary Counters 16-CFP -55 to 125

Buy Now Datasheet
Counters, Dividers - 7802601FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
7802601FA
Counters, Dividers 7802601FA
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-CFP

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
7802601FA
Integrated Circuits (ICs) - Logic - Counters, Dividers 7802601FA
DUAL 4-BIT DECADE AND BINARY COU

DUAL 4-BIT DECADE AND BINARY COU

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 7802601FA 7802601FA 7802601FA
Product Name SN54LS390 Dual 4-Bit Decade And Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC 16-CFlatpack
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers
SN54HC163 Synchronous 4-Bit Binary Counters - 8607601FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM96 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Counters, Dividers - 74F161ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 120 MHz
View Details