8-Bit binary counters with output registers in a 20-pin LCCC package, operating from -55 to 125°C, with SNPB lead finish and no RoHS compliance.
8-Bit Binary Counters With Output Registers 20-LCCC -55 to 125
Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CQCC20
8-BIT BINARY COUNTERS WITH OUTPU
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54LS590FK | SNJ54LS590FK | SNJ54LS590FK |
| Product Name | SN54LS590 8-Bit Binary Counters With Output Registers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 5.25 | ||
| Package Type | CDIP,CFP,LCCC | LCCC; LCCC20 | |
| Logic Family | LS | TTL | |
| Number of Stages (Bits) | 8 bits | ||
| Operating Current | 65 mA |