Texas Instruments CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider CD4020BNSRG4

Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSRG4 - Texas Instruments
Dallas, TX, United States
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider
CD4020BNSRG4
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider CD4020BNSRG4
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-SO -55 to 125

CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4020BNSRG4 - 1159598-CD4020BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4020BNSRG4
1159598-CD4020BNSRG4
Logic - Logic - Counters, Dividers - CD4020BNSRG4 1159598-CD4020BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159598-CD4020BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159598-CD4020BNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD4020BNSRG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD4020BNSRG4-ND
Counters, Dividers CD4020BNSRG4-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4020BNSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4020BNSRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4020BNSRG4
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - CD4020BNSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4020BNSRG4
Logic - Counters, Dividers CD4020BNSRG4
IC BINARY CNTR/DIV RIPL 16SO

IC BINARY CNTR/DIV RIPL 16SO

Supplier's Site Datasheet
Counters, Dividers - CD4020BNSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4020BNSRG4
Counters, Dividers CD4020BNSRG4
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4020BNSRG4 1159598-CD4020BNSRG4 CD4020BNSRG4-ND CD4020BNSRG4 CD4020BNSRG4 CD4020BNSRG4
Product Name CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider Logic - Logic - Counters, Dividers - CD4020BNSRG4 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CD4000
Number of Stages (Bits) 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BEE4 - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
CD4521B CMOS 24-Stage Frequency Divider - CD4521BE - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059E - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
4 suppliers