Texas Instruments SN54LS393 Dual 4-Bit Binary Counters SNJ54LS393W

Description
Dual 4-Bit Binary Counters 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS393 Dual 4-Bit Binary Counters - SNJ54LS393W - Texas Instruments
Dallas, TX, United States
SN54LS393 Dual 4-Bit Binary Counters
SNJ54LS393W
SN54LS393 Dual 4-Bit Binary Counters SNJ54LS393W
Dual 4-Bit Binary Counters 14-CFP -55 to 125

Dual 4-Bit Binary Counters 14-CFP -55 to 125

Buy Now Datasheet
 - SNJ54LS393W - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, CDFP14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, CDFP14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SNJ54LS393W - 336296-SNJ54LS393W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54LS393W
336296-SNJ54LS393W
Logic - Logic - Counters, Dividers - SNJ54LS393W 336296-SNJ54LS393W
Manufacturer: Texas Instruments Win Source Part Number: 336296-SNJ54LS393W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 336296-SNJ54LS393W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS393W
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS393W
DUAL 4-BIT BINARY COUNTERS 14-CF

DUAL 4-BIT BINARY COUNTERS 14-CF

Supplier's Site
Counter/Divider Dual 4-Bit Binary UP 14-Pin CFPAK Tube - 815-SNJ54LS393W - Utmel Electronic Limited
Hong Kong, China
Counter/Divider Dual 4-Bit Binary UP 14-Pin CFPAK Tube
815-SNJ54LS393W
Counter/Divider Dual 4-Bit Binary UP 14-Pin CFPAK Tube 815-SNJ54LS393W
Counter/Divider Dual 4-Bit Binary UP 14-Pin CFPAK Tube

Counter/Divider Dual 4-Bit Binary UP 14-Pin CFPAK Tube

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS393W SNJ54LS393W 336296-SNJ54LS393W SNJ54LS393W 815-SNJ54LS393W
Product Name SN54LS393 Dual 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SNJ54LS393W Integrated Circuits (ICs) - Logic - Counters, Dividers Counter/Divider Dual 4-Bit Binary UP 14-Pin CFPAK Tube
Supply Voltage 5.25 5V; 5V
Package Type CDIP,CFP,LCCC CFP14
Logic Family LS TTL TTL; TTL
Number of Stages (Bits) 4 bits
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
7 suppliers
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
6 suppliers
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers