Texas Instruments CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset CD74HC193E

Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset - CD74HC193E - Texas Instruments
Dallas, TX, United States
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset
CD74HC193E
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset CD74HC193E
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-PDIP -55 to 125

High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-33042-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33042-5-ND
Counters, Dividers 296-33042-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC193E - 1160217-CD74HC193E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC193E
1160217-CD74HC193E
Logic - Logic - Counters, Dividers - CD74HC193E 1160217-CD74HC193E
Manufacturer: Texas Instruments Win Source Part Number: 1160217-CD74HC193E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1160217-CD74HC193E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC193E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC193E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC193E
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - CD74HC193E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC193E
Counters, Dividers CD74HC193E
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Logic, Preset Sync 4Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8649 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Preset Sync 4Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8649
Logic, Preset Sync 4Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8649
LOGIC, PRESET SYNC 4BIT HS, 16DIP; Logic Family / Base Number:74HC193; Counter Type:Binary, Up / Down; Clock Frequency:29MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

LOGIC, PRESET SYNC 4BIT HS, 16DIP; Logic Family / Base Number:74HC193; Counter Type:Binary, Up / Down; Clock Frequency:29MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - CD74HC193E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC193E
Logic - Counters, Dividers CD74HC193E
IC PRESET SYNC 4-BIT HS 16-DIP

IC PRESET SYNC 4-BIT HS 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC193E 296-33042-5-ND 1160217-CD74HC193E CD74HC193E CD74HC193E 36AJ8649 CD74HC193E
Product Name CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC193E Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic, Preset Sync 4Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers
Features Presettable Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V
Package Type PDIP,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Logic - Counters, Dividers - SN74HC161NSRG4 - 1094959-SN74HC161NSRG4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOP; SOP
View Details