Texas Instruments CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset CD74HC193M

Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset - CD74HC193M - Texas Instruments
Dallas, TX, United States
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset
CD74HC193M
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset CD74HC193M
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-SOIC -55 to 125

High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC193M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD74HC193M - 765408-CD74HC193M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC193M
765408-CD74HC193M
Logic - Logic - Counters, Dividers - CD74HC193M 765408-CD74HC193M
Manufacturer: Texas Instruments Win Source Part Number: 765408-CD74HC193M Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 29MHz Family Name: CD74HC193 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74HC193D; 74HC193D,652; 74HC193D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765408-CD74HC193M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 29MHz
Family Name: CD74HC193
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HC193D; 74HC193D,652; 74HC193D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-33043-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33043-5-ND
Counters, Dividers 296-33043-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC193M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC193M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC193M
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HC193M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC193M
Logic - Counters, Dividers CD74HC193M
IC PRESET SYNC 4-BIT HS 16SOIC

IC PRESET SYNC 4-BIT HS 16SOIC

Supplier's Site Datasheet
Logic, Preset Sync 4-Bit Hs, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8650 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Preset Sync 4-Bit Hs, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8650
Logic, Preset Sync 4-Bit Hs, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8650
LOGIC, PRESET SYNC 4-BIT HS, 16SOIC; Logic Family / Base Number:74HC193; Counter Type:Binary, Up / Down; Clock Frequency:29MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

LOGIC, PRESET SYNC 4-BIT HS, 16SOIC; Logic Family / Base Number:74HC193; Counter Type:Binary, Up / Down; Clock Frequency:29MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HC193M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC193M
Counters, Dividers CD74HC193M
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC193M CD74HC193M 765408-CD74HC193M 296-33043-5-ND CD74HC193M CD74HC193M 36AJ8650 CD74HC193M
Product Name CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset Logic - Logic - Counters, Dividers - CD74HC193M Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Logic, Preset Sync 4-Bit Hs, 16Soic; Logic Family / Base Number Texas Instruments Counters, Dividers
Features Presettable Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous Synchronous Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
Logic - Logic - Counters, Dividers - ACT163 - 170728-ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
6 suppliers
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161M96 - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers