Dual 4-bit decade and binary counters available in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125°C.
Dual 4-Bit Decade And Binary Counters 16-CDIP -55 to 125
DUAL 4-BIT DECADE AND BINARY COU
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54LS390J | SNJ54LS390J |
| Product Name | SN54LS390 Dual 4-Bit Decade And Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | |
| Supply Voltage | 5.25 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | LS |