Texas Instruments 74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs 74ACT16823DLR

Description
18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Dallas, TX, United States
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs
74ACT16823DLR
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs 74ACT16823DLR
18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-14457-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14457-2-ND
Flip Flops 296-14457-2-ND
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT16823DLR
076081-74ACT16823DLR
Logic - Logic - Flip Flops - 74ACT16823DLR 076081-74ACT16823DLR
Manufacturer: Texas Instruments Win Source Part Number: 076081-74ACT16823DLR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-BSSOP (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 90MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076081-74ACT16823DLR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-BSSOP (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 90MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74ACT16823DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT16823DLR
Flip Flops 74ACT16823DLR
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT16823DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT16823DLR
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT16823DLR
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site
Logic - Flip Flops - 74ACT16823DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT16823DLR
Logic - Flip Flops 74ACT16823DLR
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT16823DLR 296-14457-2-ND 076081-74ACT16823DLR 74ACT16823DLR 74ACT16823DLR 74ACT16823DLR
Product Name 74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - 74ACT16823DLR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 12.9 ns 11.5 ns 11.5 ns
fMAX 90 MHz 90 MHz 90 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074NSR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers