Texas Instruments Logic - Logic - Translators, Level Shifters - CAVC8T245QRHLRQ1 CAVC8T245QRHLRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 012677-CAVC8T245QRHL RQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-VQFN (5.5x3.5) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012677-CAVC8T245QRHL RQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-VQFN (5.5x3.5) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CAVC8T245QRHLRQ1 - 012677-CAVC8T245QRHLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CAVC8T245QRHLRQ1
012677-CAVC8T245QRHLRQ1
Logic - Logic - Translators, Level Shifters - CAVC8T245QRHLRQ1 012677-CAVC8T245QRHLRQ1
Manufacturer: Texas Instruments Win Source Part Number: 012677-CAVC8T245QRHL RQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 320Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-VQFN (5.5x3.5) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012677-CAVC8T245QRHLRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 320Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 012677-CAVC8T245QRHLRQ1
Product Name Logic - Logic - Translators, Level Shifters - CAVC8T245QRHLRQ1
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166P-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9338FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CFlatPack
View Details
Shift Registers - 1727-3379-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers