Texas Instruments Logic - Logic - Translators, Level Shifters - 74AVC16T245DGGRG4 74AVC16T245DGGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131134-74AVC16T245D GGRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131134-74AVC16T245D GGRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVC16T245DGGRG4 - 1131134-74AVC16T245DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVC16T245DGGRG4
1131134-74AVC16T245DGGRG4
Logic - Logic - Translators, Level Shifters - 74AVC16T245DGGRG4 1131134-74AVC16T245DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131134-74AVC16T245D GGRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131134-74AVC16T245DGGRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131134-74AVC16T245DGGRG4
Product Name Logic - Logic - Translators, Level Shifters - 74AVC16T245DGGRG4
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194W - Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type Other; CFP
View Details
4 suppliers
8-bit serial-in/parallel-out shift register - 74LV164D,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details