Texas Instruments CD4015B CMOS Dual 4-Stage Static Shift Register CD4015BEE4

Description
CMOS Dual 4-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BEE4 - Texas Instruments
Dallas, TX, United States
CD4015B CMOS Dual 4-Stage Static Shift Register
CD4015BEE4
CD4015B CMOS Dual 4-Stage Static Shift Register CD4015BEE4
CMOS Dual 4-Stage Static Shift Register 16-PDIP -55 to 125

CMOS Dual 4-Stage Static Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
 - 7092003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 4 Logic Family = 4000 Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 2 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 18 V

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V

Supplier's Site
 - 7092003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 4 Logic Family = 4000 Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 2 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 18 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-CD4015BEE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD4015BEE4-ND
Shift Registers 296-CD4015BEE4-ND
IC SR NON-INVERTED 4BIT 16-PDIP

IC SR NON-INVERTED 4BIT 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4015BEE4
Integrated Circuits (ICs) - Logic - Shift Registers CD4015BEE4
CMOS DUAL 4-STAGE STATIC SHIFT R

CMOS DUAL 4-STAGE STATIC SHIFT R

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD4015BEE4
Counter Shift Registers CD4015BEE4
Counter Shift Registers Dual 4-Stage Static

Counter Shift Registers Dual 4-Stage Static

Buy Now Datasheet
Shift Registers - CD4015BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4015BEE4
Shift Registers CD4015BEE4
Shift Shift Register 2 Element 4 Bit 16-PDIP

Shift Shift Register 2 Element 4 Bit 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4015BEE4 7092003 296-CD4015BEE4-ND CD4015BEE4 CD4015BEE4 CD4015BEE4
Product Name CD4015B CMOS Dual 4-Stage Static Shift Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 3V; 18 3V; 3.3V; 3.6V; 5V; 18 V, 3 V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,SOIC,TSSOP PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000 CMOS
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100341J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
Hard To Find - 74ACT11543DWRG4 - 764984-74ACT11543DWRG4 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOIC
View Details