Texas Instruments Latches SNJ54LS259BW

Description
Channel IC
Datasheet
Description
Channel IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SNJ54LS259BW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number SNJ54LS259BW
Product Name Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HCT533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Latches - 74LVCH162373ADGG118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
Logic - Latches - 74LVCH162373APAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details