Texas Instruments Integrated Circuits (ICs) - Logic - Latches 9314PC

Description
D LATCH, 1-FUNC, 4-BIT, TTL
Datasheet
Description
D LATCH, 1-FUNC, 4-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 9314PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
9314PC
Integrated Circuits (ICs) - Logic - Latches 9314PC
D LATCH, 1-FUNC, 4-BIT, TTL

D LATCH, 1-FUNC, 4-BIT, TTL

Supplier's Site
Latches - 9314PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9314PC
Latches 9314PC
D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-PDIP

D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 9314PC 9314PC
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74F373PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Octal D-type transparent latch; 3-state - 74AHC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74ALVC162373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal Transparent Latch - 74FCT373ATSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers