Integrated Device Technology Octal Transparent Latch 74FCT573ATSOG8

Description
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).
Datasheet
Description
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT573ATSOG8 - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT573ATSOG8
Octal Transparent Latch 74FCT573ATSOG8
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).

The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 74FCT573ATSOG8
Product Name Octal Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LS256PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Octal D-type transparent latch; 3-state - 74HCT573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74AHCT573D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74LVCH162373APVG8 - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers