Nexperia B.V. 3.3 V octal D-type transparent latch; 3-state 74LVT573PW,118

Description
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 to 3.6 V Inputs and outputs arranged for easy interfacing to microprocessors 3-state outputs for bus interfacing Common output enable control Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up reset Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Description
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 to 3.6 V Inputs and outputs arranged for easy interfacing to microprocessors 3-state outputs for bus interfacing Common output enable control Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up reset Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVT573PW is an 8-bit D-type transparent latch with 3-state outputs, designed for bus interfacing and microprocessor systems. It is housed in a TSSOP20 package with a body width of 4.4 mm. The device operates from a supply voltage of 2.7 V to 3.6 V, features overvoltage-tolerant inputs up to 5.5 V, and includes bus hold inputs that eliminate external pull-up resistors. It supports operation from -40 °C to +85 °C, complies with JEDEC standard JESD8C, and meets ESD protection standards of HBM exceeding 2000 V and MM exceeding 200 V. The latch enable and output enable inputs provide control over data transfer and output states, with power-up 3-state and I₏₏ circuitry for partial power-down operation.

Datasheet Summary
Powered by GS/AI

The 74LVT573PW is an 8-bit D-type transparent latch with 3-state outputs, designed for bus interfacing and microprocessor systems. It is housed in a TSSOP20 package with a body width of 4.4 mm. The device operates from a supply voltage of 2.7 V to 3.6 V, features overvoltage-tolerant inputs up to 5.5 V, and includes bus hold inputs that eliminate external pull-up resistors. It supports operation from -40 °C to +85 °C, complies with JEDEC standard JESD8C, and meets ESD protection standards of HBM exceeding 2000 V and MM exceeding 200 V. The latch enable and output enable inputs provide control over data transfer and output states, with power-up 3-state and I₏₏ circuitry for partial power-down operation.

Suppliers

Company
Product
Description
Supplier Links
3.3 V octal D-type transparent latch; 3-state - 74LVT573PW,118 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V octal D-type transparent latch; 3-state
74LVT573PW,118
3.3 V octal D-type transparent latch; 3-state 74LVT573PW,118
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 to 3.6 V Inputs and outputs arranged for easy interfacing to microprocessors 3-state outputs for bus interfacing Common output enable control Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up reset Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs

Features and benefits

  • Wide supply voltage range from 2.7 to 3.6 V
  • Inputs and outputs arranged for easy interfacing to microprocessors
  • 3-state outputs for bus interfacing
  • Common output enable control
  • Overvoltage tolerant inputs to 5.5 V
  • BiCMOS high speed and output drive
  • Direct interface with TTL levels
  • Input and output interface capability to systems at 5 V supply
  • Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs
  • Live insertion and extraction permitted
  • No bus current loading when output is tied to 5 V bus
  • Power-up reset
  • Power-up 3-state
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 500 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Latches - 1727-6006-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 1727-6006-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 1727-6006-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT573PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT573PW,118
Integrated Circuits (ICs) - Logic - Latches 74LVT573PW,118
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - 74LVT573PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - 74LVT573PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT573PW,118
Logic - Latches 74LVT573PW,118
IC OCTAL D TRANSP LATCH 20TSSOP

IC OCTAL D TRANSP LATCH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVT573PW,118 1727-6006-6-ND 74LVT573PW,118 74LVT573PW,118 74LVT573PW,118
Product Name 3.3 V octal D-type transparent latch; 3-state Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Features ESD Protection
Supply Voltage +4.6 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HCT573BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 74HC573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Latches - 74ALVC373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
 - 74HC137PWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
View Details