Texas Instruments SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) SNJ54LS193J

Description
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125
Request a Quote
Description
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SNJ54LS193J is a synchronous 4-bit up/down counter with dual clock and clear, packaged in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125°C.

Datasheet Summary
Powered by GS/AI

SNJ54LS193J is a synchronous 4-bit up/down counter with dual clock and clear, packaged in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - SNJ54LS193J - Texas Instruments
Dallas, TX, United States
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear)
SNJ54LS193J
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) SNJ54LS193J
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SNJ54LS193J - 1256675-SNJ54LS193J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54LS193J
1256675-SNJ54LS193J
Logic - Logic - Counters, Dividers - SNJ54LS193J 1256675-SNJ54LS193J
Manufacturer: Texas Instruments Win Source Part Number: 1256675-SNJ54LS193J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256675-SNJ54LS193J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS193J
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS193J
SYNCHRONOUS 4-BIT UP/DOWN COUNTE

SYNCHRONOUS 4-BIT UP/DOWN COUNTE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS193J 1256675-SNJ54LS193J SNJ54LS193J
Product Name SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) Logic - Logic - Counters, Dividers - SNJ54LS193J Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 9310PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 8001802EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers