Texas Instruments CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HC4094PWRG4

Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWRG4 - Texas Instruments
Dallas, TX, United States
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs
CD74HC4094PWRG4
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HC4094PWRG4
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125

High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125

Buy Now Datasheet
Shift Registers - 296-31596-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31596-2-ND
Shift Registers 296-31596-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31596-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31596-1-ND
Shift Registers 296-31596-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31596-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31596-6-ND
Shift Registers 296-31596-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC4094PWRG4
Counter Shift Registers CD74HC4094PWRG4
Counter Shift Registers Hi Sp CMOS Log 8-St Shift & Store Bus

Counter Shift Registers Hi Sp CMOS Log 8-St Shift & Store Bus

Buy Now Datasheet
Logic - Shift Registers - CD74HC4094PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC4094PWRG4
Logic - Shift Registers CD74HC4094PWRG4
IC 8STG SHFT/STR BUS REG 16TSSOP

IC 8STG SHFT/STR BUS REG 16TSSOP

Supplier's Site Datasheet
Shift Registers - CD74HC4094PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC4094PWRG4
Shift Registers CD74HC4094PWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC4094PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC4094PWRG4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC4094PWRG4
IC 8STG SHFT/STR BUS REG 16TSSOP

IC 8STG SHFT/STR BUS REG 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC4094PWRG4 296-31596-2-ND CD74HC4094PWRG4 CD74HC4094PWRG4 CD74HC4094PWRG4 CD74HC4094PWRG4
Product Name CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 100341WFQMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
Shift Registers - 74194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCA164245GRE4 - 1131147-74AVCA164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details