Texas Instruments Logic - Logic - Shift Registers - CD4035BPWRG4 CD4035BPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159640-CD4035BPWRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159640-CD4035BPWRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4035BPWRG4 - 1159640-CD4035BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4035BPWRG4
1159640-CD4035BPWRG4
Logic - Logic - Shift Registers - CD4035BPWRG4 1159640-CD4035BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159640-CD4035BPWRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159640-CD4035BPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1159640-CD4035BPWRG4
Product Name Logic - Logic - Shift Registers - CD4035BPWRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AHC594PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C596APWJ - 1083378-NPIC6C596APWJ - Win Source Electronics
Specs
Supply Voltage 2.3 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
8 suppliers