Texas Instruments SN54LS161A Synchronous 4-Bit Counters SNJ54LS161AW

Description
Synchronous 4-Bit Counters 16-CFP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Counters 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS161A Synchronous 4-Bit Counters - SNJ54LS161AW - Texas Instruments
Dallas, TX, United States
SN54LS161A Synchronous 4-Bit Counters
SNJ54LS161AW
SN54LS161A Synchronous 4-Bit Counters SNJ54LS161AW
Synchronous 4-Bit Counters 16-CFP -55 to 125

Synchronous 4-Bit Counters 16-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SNJ54LS161AW - 838437-SNJ54LS161AW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54LS161AW
838437-SNJ54LS161AW
Logic - Logic - Counters, Dividers - SNJ54LS161AW 838437-SNJ54LS161AW
Manufacturer: Texas Instruments Win Source Part Number: 838437-SNJ54LS161AW Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 838437-SNJ54LS161AW
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
 - SNJ54LS161AW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDFP16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDFP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS161AW
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS161AW
SYNCHRONOUS 4-BIT COUNTERS 16-CF

SYNCHRONOUS 4-BIT COUNTERS 16-CF

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS161AW 838437-SNJ54LS161AW SNJ54LS161AW SNJ54LS161AW
Product Name SN54LS161A Synchronous 4-Bit Counters Logic - Logic - Counters, Dividers - SNJ54LS161AW Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC CFP16
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F192DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset - CD74HC193M - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Counter Direction Bidirectional
View Details
8 suppliers