Texas Instruments SN54LS08 Quadruple 2-Input Positive-AND Gates SNJ54LS08FK

Description
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS08 Quadruple 2-Input Positive-AND Gates - SNJ54LS08FK - Texas Instruments
Dallas, TX, United States
SN54LS08 Quadruple 2-Input Positive-AND Gates
SNJ54LS08FK
SN54LS08 Quadruple 2-Input Positive-AND Gates SNJ54LS08FK
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125

Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125

Buy Now Datasheet
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125 Product overview: SNJ54LS08FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS08FK can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125 Product overview: SNJ54LS08FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS08FK can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54LS08FK - 1013620-SNJ54LS08FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54LS08FK
1013620-SNJ54LS08FK
Logic - Logic - Gates and Inverters - SNJ54LS08FK 1013620-SNJ54LS08FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013620-SNJ54LS08FK Packaging: Rail/Tube Length: 8.89 mm Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 20 Number of Gates: 4 High Level Output Current: -400 µA Number of Outputs: 1 Low Level Output Current: 4 mA Propagation Delay: 20 ns Width: 8.89 mm Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): JM38510/31003B2A; M38510/31003B2A; SNJ54LS21FK; M38510/31003BDA; 74HCT08T14-13; 74HCT08PW-Q100,118SN J54LS-08FK; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 20 ns Logic Function: AND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013620-SNJ54LS08FK
Packaging: Rail/Tube
Length: 8.89 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 20
Number of Gates: 4
High Level Output Current: -400 µA
Number of Outputs: 1
Low Level Output Current: 4 mA
Propagation Delay: 20 ns
Width: 8.89 mm
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): JM38510/31003B2A; M38510/31003B2A; SNJ54LS21FK; M38510/31003BDA; 74HCT08T14-13; 74HCT08PW-Q100,118SNJ54LS-08FK;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 20 ns
Logic Function: AND

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54LS08FK
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54LS08FK
IC GATE AND 4CH 2-INP 20LCCC

IC GATE AND 4CH 2-INP 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54LS08FK 705-SNJ54LS08FK 1013620-SNJ54LS08FK SNJ54LS08FK
Product Name SN54LS08 Quadruple 2-Input Positive-AND Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54LS08FK Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND GATE NOT AND
Logic Family LS
Propagation Delay 20 ns 20 ns 20 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers