Texas Instruments SN54ALS08 Quadruple 2-Input Positive-AND Gates 5962-86842012A

Description
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Dallas, TX, United States
SN54ALS08 Quadruple 2-Input Positive-AND Gates
5962-86842012A
SN54ALS08 Quadruple 2-Input Positive-AND Gates 5962-86842012A
Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125

Quadruple 2-Input Positive-AND Gates 20-LCCC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-86842012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-86842012A
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-86842012A
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site
Gates and Inverters - 5962-86842012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-86842012A
Gates and Inverters 5962-86842012A
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 5962-86842012A 5962-86842012A 5962-86842012A
Product Name SN54ALS08 Quadruple 2-Input Positive-AND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details