Texas Instruments SN54AC11 Triple 3-Input Positive-AND Gates 5962-8761101CA

Description
Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Dallas, TX, United States
SN54AC11 Triple 3-Input Positive-AND Gates
5962-8761101CA
SN54AC11 Triple 3-Input Positive-AND Gates 5962-8761101CA
Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125

Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: 5962-8761101CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8761101CA can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: 5962-8761101CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8761101CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1232010-5962-8761101CA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1232010-5962-8761101CA
Integrated Circuits (ICs) - Logic - Gates and Inverters 1232010-5962-8761101CA
Win Source Part Number: 1232010-5962-8761101 CA Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTIS5962-8761101CA ,2156-5962-8761101CA

Win Source Part Number: 1232010-5962-8761101CA
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTIS5962-8761101CA,2156-5962-8761101CA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-8761101CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-8761101CA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-8761101CA
IC TRPL 3-INP

IC TRPL 3-INP

Supplier's Site
Gates and Inverters - 5962-8761101CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-8761101CA
Gates and Inverters 5962-8761101CA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-8761101CA 705-5962-8761101CA 1232010-5962-8761101CA 5962-8761101CA 5962-8761101CA
Product Name SN54AC11 Triple 3-Input Positive-AND Gates Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND GATE NOT
Supply Voltage 3.3,5 6V
Logic Family AC
Propagation Delay 10 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details