Octal buffers and line drivers with 3-state outputs in a 20-pin CDIP package, operating from -55°C to 125°C, with a 4.5V to 5.5V supply range, 80μA maximum quiescent current, ±6mA output drive at 5V, and 12 ns typical propagation delay.
Octal Buffers And Line Drivers CMOS Logic With 3-State Outputs 20-CDIP -55 to 125
Military 8-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs and 3-state outputs 20-CDIP -55 to 125 Product overview: SNJ54HCT240J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SNJ54HCT240J can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SNJ54HCT240J | 704-SNJ54HCT240J |
| Product Name | SN54HCT240 Octal Buffers And Line Drivers CMOS Logic With 3-State Outputs | Interface Transceiver IC |
| Technology | HCT |