Texas Instruments 74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs 74ACT11240DWRG4

Description
Octal Buffers/Line Drivers With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
Octal Buffers/Line Drivers With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT11240 is an octal buffer and line driver designed for high-performance applications, featuring 3-state outputs. It operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. The device supports TTL-voltage compatible inputs and utilizes a flow-through architecture that optimizes PCB layout. This component provides inverting outputs and symmetrical active-low output-enable inputs, making it suitable for memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It boasts a typical latch-up immunity of 500 mA at 125°C, ensuring reliability in demanding environments. The 74ACT11240 is available in various package options, including Plastic Small-Outline (DW), Shrink Small-Outline (DB), and Standard Plastic 300-mil DIPs (NT). Engineers may find this product beneficial for applications requiring high fan-out and improved fan-in, along with low power dissipation and fast switching characteristics.

Datasheet Summary
Powered by GS/AI

The 74ACT11240 is an octal buffer and line driver designed for high-performance applications, featuring 3-state outputs. It operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. The device supports TTL-voltage compatible inputs and utilizes a flow-through architecture that optimizes PCB layout. This component provides inverting outputs and symmetrical active-low output-enable inputs, making it suitable for memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It boasts a typical latch-up immunity of 500 mA at 125°C, ensuring reliability in demanding environments. The 74ACT11240 is available in various package options, including Plastic Small-Outline (DW), Shrink Small-Outline (DB), and Standard Plastic 300-mil DIPs (NT). Engineers may find this product beneficial for applications requiring high fan-out and improved fan-in, along with low power dissipation and fast switching characteristics.

Suppliers

Company
Product
Description
Supplier Links
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs - 74ACT11240DWRG4 - Texas Instruments
Dallas, TX, United States
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs
74ACT11240DWRG4
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs 74ACT11240DWRG4
Octal Buffers/Line Drivers With 3-State Outputs 24-SOIC -40 to 85

Octal Buffers/Line Drivers With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 74ACT11240DWRG4
Product Name 74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC240 Octal Inverting Buffer/Line Drivers with 3-State Outputs - CD74AC240M96 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31IDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Universal Bus Functions - 74ALVCH16525DGGRE4 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.65V ~ 3.6V
View Details