Texas Instruments CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register 7702501EA

Description
CMOS 8-Stage Shift-and-Store Bus Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Shift-and-Store Bus Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - 7702501EA - Texas Instruments
Dallas, TX, United States
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register
7702501EA
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register 7702501EA
CMOS 8-Stage Shift-and-Store Bus Register 16-CDIP -55 to 125

CMOS 8-Stage Shift-and-Store Bus Register 16-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - 7702501EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
7702501EA
Shift Registers 7702501EA
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
7702501EA
Integrated Circuits (ICs) - Logic - Shift Registers 7702501EA
CMOS 8-STAGE SHIFT-AND-STORE BUS

CMOS 8-STAGE SHIFT-AND-STORE BUS

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 7702501EA 7702501EA 7702501EA
Product Name CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3V; 18 1.8V; 3V ~ 18V 1.8V
Package Type Other; CDIP,DIESALE,WAFERSALE DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - CD74HC165M96S2357 - Rochester Electronics
Specs
Package Type SOIC; Other; SOIC16
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers