Texas Instruments CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC166M

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M - Texas Instruments
Dallas, TX, United States
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC166M
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC166M
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC166M - 139144-CD74HC166M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC166M
139144-CD74HC166M
Logic - Logic - Shift Registers - CD74HC166M 139144-CD74HC166M
Manufacturer: Texas Instruments Win Source Part Number: 139144-CD74HC166M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HC166 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): TC74HC166AFN; TC74HC166AFN-ELP; TC74HC166AFN(F,M); TC74HC166AFN(M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139144-CD74HC166M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC166
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): TC74HC166AFN; TC74HC166AFN-ELP; TC74HC166AFN(F,M); TC74HC166AFN(M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HC166M - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-CD74HC166M-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HC166M-ND
Shift Registers 296-CD74HC166M-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - 7967963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial, Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7967963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 74HC Mounting Type = Surface Mount Operation Mode = Parallel to Serial, Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Parallel to Serial, Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC166M
Counter Shift Registers CD74HC166M
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - CD74HC166M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC166M
Logic - Shift Registers CD74HC166M
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC166M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC166M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC166M
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site
Shift Registers - CD74HC166M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC166M
Shift Registers CD74HC166M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Ic, 74Hc, Smd, 74Hc166, Soic16, 6V; Logic Family / Base Number Texas Instruments - 33AH3849 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, Smd, 74Hc166, Soic16, 6V; Logic Family / Base Number Texas Instruments
33AH3849
Ic, 74Hc, Smd, 74Hc166, Soic16, 6V; Logic Family / Base Number Texas Instruments 33AH3849
IC, 74HC, SMD, 74HC166, SOIC16, 6V; Logic Family / Base Number:74HC166; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

IC, 74HC, SMD, 74HC166, SOIC16, 6V; Logic Family / Base Number:74HC166; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC166M 139144-CD74HC166M CD74HC166M 296-CD74HC166M-ND 7967963P CD74HC166M CD74HC166M CD74HC166M CD74HC166M 33AH3849
Product Name CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Logic - Logic - Shift Registers - CD74HC166M Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Ic, 74Hc, Smd, 74Hc166, Soic16, 6V; Logic Family / Base Number Texas Instruments
Register Type Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; 16-SOIC SOIC; Other; SOIC16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC CMOS HCMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MT - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers