Texas Instruments CD4031B-MIL CMOS 64-Stage Static Shift Register CD4031BF3A

Description
CMOS 64-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 64-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4031B-MIL CMOS 64-Stage Static Shift Register - CD4031BF3A - Texas Instruments
Dallas, TX, United States
CD4031B-MIL CMOS 64-Stage Static Shift Register
CD4031BF3A
CD4031B-MIL CMOS 64-Stage Static Shift Register CD4031BF3A
CMOS 64-Stage Static Shift Register 16-CDIP -55 to 125

CMOS 64-Stage Static Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4031BF3A - 1159634-CD4031BF3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4031BF3A
1159634-CD4031BF3A
Logic - Logic - Shift Registers - CD4031BF3A 1159634-CD4031BF3A
Manufacturer: Texas Instruments Win Source Part Number: 1159634-CD4031BF3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159634-CD4031BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - CD4031BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4031BF3A
Shift Registers CD4031BF3A
Shift Register, D-Type 1 Element 64 Bit 16-CDIP

Shift Register, D-Type 1 Element 64 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD4031BF3A 1159634-CD4031BF3A CD4031BF3A
Product Name CD4031B-MIL CMOS 64-Stage Static Shift Register Logic - Logic - Shift Registers - CD4031BF3A Shift Registers
Supply Voltage 3V; 18 1.8V; 3V ~ 18V
Package Type Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details