8-Bit Binary Counters With 3-State Output Registers 16-CDIP -55 to 125
8-BIT BINARY COUNTERS WITH 3-STA
8-BIT BINARY COUNTERS WITH 3-STA
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54HC590AJ | SNJ54HC590AJ | SNJ54HC590AJ |
| Product Name | SN54HC590A 8-Bit Binary Counters With 3-State Output Registers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Output Characteristics | 3-State | ||
| Supply Voltage | 6 | 2 V ~ 6 V | |
| Package Type | CDIP,CFP,LCCC | DIP; 16-CDIP (0.300", 7.62mm) | |
| Logic Family | HC |