Texas Instruments CD54HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD54HC4040F

Description
High Speed CMOS Logic 12-Stage Binary Counter 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 12-Stage Binary Counter 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD54HC4040F - Texas Instruments
Dallas, TX, United States
CD54HC4040 High Speed CMOS Logic 12-Stage Binary Counter
CD54HC4040F
CD54HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD54HC4040F
High Speed CMOS Logic 12-Stage Binary Counter 16-CDIP -55 to 125

High Speed CMOS Logic 12-Stage Binary Counter 16-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1381764-CD54HC4040F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1381764-CD54HC4040F
Integrated Circuits (ICs) - Logic - Counters, Dividers 1381764-CD54HC4040F
Win Source Part Number: 1381764-CD54HC4040F Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Series: 54HC Package: Tube Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35 MHz Voltage - Supply: 2 V ~ 6 V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 45 pct. Mfr: Texas Instruments Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1381764-CD54HC4040F
Category: Integrated Circuits (ICs)>Logic>Counters, Dividers
Series: 54HC
Package: Tube
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 2 V ~ 6 V
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
Mfr: Texas Instruments
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HC4040F
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HC4040F
HIGH SPEED CMOS LOGIC 12-STAGE B

HIGH SPEED CMOS LOGIC 12-STAGE B

Supplier's Site
Counters, Dividers - CD54HC4040F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC4040F
Counters, Dividers CD54HC4040F
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD54HC4040F 1381764-CD54HC4040F CD54HC4040F CD54HC4040F
Product Name CD54HC4040 High Speed CMOS Logic 12-Stage Binary Counter Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 6 2 V ~ 6 V 2 V ~ 6 V
Package Type CDIP,WAFERSALE DIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BF3A - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
3 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
SN54LS93 4-Bit Binary Counter - JM38510/31502BCA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP
Logic Family LS
View Details
5 suppliers