Texas Instruments CD4018B CMOS Presettable Divide-By-N Counter CD4018BE

Description
CMOS Presettable Divide-By-N Counter 16-PDIP -55 to 125
Request a Quote
Description
CMOS Presettable Divide-By-N Counter 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4018BE is a CMOS presettable divide-by-N counter in a 16-pin PDIP package, operating over a temperature range of -55 to 125 °C.

Datasheet Summary
Powered by GS/AI

The CD4018BE is a CMOS presettable divide-by-N counter in a 16-pin PDIP package, operating over a temperature range of -55 to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Dallas, TX, United States
CD4018B CMOS Presettable Divide-By-N Counter
CD4018BE
CD4018B CMOS Presettable Divide-By-N Counter CD4018BE
CMOS Presettable Divide-By-N Counter 16-PDIP -55 to 125

CMOS Presettable Divide-By-N Counter 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-14236-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14236-ND
Counters, Dividers 296-14236-ND
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-PDIP

Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4018BE - 012824-CD4018BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4018BE
012824-CD4018BE
Logic - Logic - Counters, Dividers - CD4018BE 012824-CD4018BE
Manufacturer: Texas Instruments Win Source Part Number: 012824-CD4018BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Reset: Asynchronous Timing: Synchronous Count Rate: 8.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4018BEY; CD4018BD; M38510/05652BEA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 012824-CD4018BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4018BEY; CD4018BD; M38510/05652BEA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Industrial

Buy Now Datasheet
Ic, Logic, 4000, Counter; Logic Family / Base Number Texas Instruments - 29AH3560 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 4000, Counter; Logic Family / Base Number Texas Instruments
29AH3560
Ic, Logic, 4000, Counter; Logic Family / Base Number Texas Instruments 29AH3560
IC, LOGIC, 4000, COUNTER; Logic Family / Base Number:CD4018; Counter Type:Presettable; Clock Frequency:8.5MHz; Count Maximum:31; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

IC, LOGIC, 4000, COUNTER; Logic Family / Base Number:CD4018; Counter Type:Presettable; Clock Frequency:8.5MHz; Count Maximum:31; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site
Divide-By-N Counter, Cmos, Dip-16; Logic Family / Base Number Texas Instruments - 60K5100 - Newark, An Avnet Company
Chicago, IL, United States
Divide-By-N Counter, Cmos, Dip-16; Logic Family / Base Number Texas Instruments
60K5100
Divide-By-N Counter, Cmos, Dip-16; Logic Family / Base Number Texas Instruments 60K5100
DIVIDE-BY-N COUNTER, CMOS, DIP-16; Logic Family / Base Number:CD4018; Counter Type:Presettable; Clock Frequency:8.5MHz; Count Maximum:31; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

DIVIDE-BY-N COUNTER, CMOS, DIP-16; Logic Family / Base Number:CD4018; Counter Type:Presettable; Clock Frequency:8.5MHz; Count Maximum:31; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4018BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4018BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4018BE
IC DIVIDER BY N 5-BIT 16DIP

IC DIVIDER BY N 5-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - CD4018BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4018BE
Logic - Counters, Dividers CD4018BE
IC DIV-BY-N COUNTR PRESET 16-DIP

IC DIV-BY-N COUNTR PRESET 16-DIP

Supplier's Site Datasheet
Counters, Dividers - CD4018BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4018BE
Counters, Dividers CD4018BE
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-PDIP

Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Counters Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number CD4018BE 296-14236-ND 012824-CD4018BE 29AH3560 CD4018BE CD4018BE CD4018BE
Product Name CD4018B CMOS Presettable Divide-By-N Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD4018BE Ic, Logic, 4000, Counter; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Features Presettable
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3V; 3V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CD4000
Number of Stages (Bits) 5 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54163DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BPWR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
5 suppliers
CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs - CD4022BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP
Logic Family CD4000
View Details
4 suppliers