Texas Instruments SN54HC590A 8-Bit Binary Counters With 3-State Output Registers SNJ54HC590AFK

Description
8-Bit Binary Counters With 3-State Output Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With 3-State Output Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC590A 8-Bit Binary Counters With 3-State Output Registers - SNJ54HC590AFK - Texas Instruments
Dallas, TX, United States
SN54HC590A 8-Bit Binary Counters With 3-State Output Registers
SNJ54HC590AFK
SN54HC590A 8-Bit Binary Counters With 3-State Output Registers SNJ54HC590AFK
8-Bit Binary Counters With 3-State Output Registers 20-LCCC -55 to 125

8-Bit Binary Counters With 3-State Output Registers 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54HC590AFK
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54HC590AFK
8-BIT BINARY COUNTERS WITH 3-STA

8-BIT BINARY COUNTERS WITH 3-STA

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters
Product Number SNJ54HC590AFK SNJ54HC590AFK
Product Name SN54HC590A 8-Bit Binary Counters With 3-State Output Registers Integrated Circuits (ICs) - Logic - Counters, Dividers
Output Characteristics 3-State
Supply Voltage 6
Package Type CDIP,CFP,LCCC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BNSRG4 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BNSRE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counters, Dividers - 9319PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 35 MHz
View Details
2 suppliers
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1TRG4 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details