Texas Instruments CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BNSR

Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BNSR - Texas Instruments
Dallas, TX, United States
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator
CD4060BNSR
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BNSR
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-SO -55 to 125

CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-SO -55 to 125

Buy Now Datasheet
 - CD4060BNSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4060BNSR - 915078-CD4060BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4060BNSR
915078-CD4060BNSR
Logic - Logic - Counters, Dividers - CD4060BNSR 915078-CD4060BNSR
Manufacturer: Texas Instruments Win Source Part Number: 915078-CD4060BNSR Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter Element Bit Negative Edge 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4060 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-28694-1-ND, -CD4060BNSRG4-NDR, CD4060BNSR-ND, -CD4060BNSRE4-NDR, CD4060BNSRE4, CD4060BNSRG4-ND, CD4060BNSRE4-ND, 296-28694-6, CD4060BNSRG4, 296-28694-1, 296-28694-2, -CD4060BNSRE4, -CD4060BNSR-NDR, -CD4060BNSRG4

Manufacturer: Texas Instruments
Win Source Part Number: 915078-CD4060BNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter Element Bit Negative Edge 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4060
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-28694-1-ND, -CD4060BNSRG4-NDR, CD4060BNSR-ND, -CD4060BNSRE4-NDR, CD4060BNSRE4, CD4060BNSRG4-ND, CD4060BNSRE4-ND, 296-28694-6, CD4060BNSRG4, 296-28694-1, 296-28694-2, -CD4060BNSRE4, -CD4060BNSR-NDR, -CD4060BNSRG4

Buy Now Datasheet
Counters, Dividers - 296-28694-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28694-6-ND
Counters, Dividers 296-28694-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-28694-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28694-2-ND
Counters, Dividers 296-28694-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-28694-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28694-1-ND
Counters, Dividers 296-28694-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - CD4060BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4060BNSR
Counters, Dividers CD4060BNSR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4060BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4060BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4060BNSR
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - CD4060BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4060BNSR
Logic - Counters, Dividers CD4060BNSR
IC COUNTR/DIVIDER BIN OSC 16SO

IC COUNTR/DIVIDER BIN OSC 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4060BNSR CD4060BNSR 915078-CD4060BNSR 296-28694-6-ND CD4060BNSR CD4060BNSR CD4060BNSR
Product Name CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator Logic - Logic - Counters, Dividers - CD4060BNSR Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SOP16 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family CD4000 CMOS
Number of Stages (Bits) 10 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 93L16DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Counters, Dividers - 74F169DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 90 MHz
View Details
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161D - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers