Dual 4-Bit Binary Counters in a 14-pin CFP package, operating from -55°C to 125°C, with a wide voltage range of 2V to 6V, 80μA maximum supply current, and ±4mA output drive at 5V.
Dual 4-Bit Binary Counters 14-CFP -55 to 125
DUAL 4-BIT BINARY COUNTERS 14-CF
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54HC393W | SNJ54HC393W |
| Product Name | SN54HC393 Dual 4-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 6 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | HC | |
| Number of Stages (Bits) | 4 bits |