Texas Instruments CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) CD40193BPWR

Description
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPWR - Texas Instruments
Dallas, TX, United States
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset)
CD40193BPWR
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) CD40193BPWR
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-TSSOP -55 to 125

CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-14253-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14253-6-ND
Counters, Dividers 296-14253-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-14253-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14253-1-ND
Counters, Dividers 296-14253-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-14253-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14253-2-ND
Counters, Dividers 296-14253-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
 - CD40193BPWR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - CD40193BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD40193BPWR
Logic - Counters, Dividers CD40193BPWR
IC UP/DOWN COUNTR BINARY 16TSSOP

IC UP/DOWN COUNTR BINARY 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD40193BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD40193BPWR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD40193BPWR
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Counters, Dividers - CD40193BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40193BPWR
Counters, Dividers CD40193BPWR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD40193BPWR 296-14253-6-ND CD40193BPWR CD40193BPWR CD40193BPWR CD40193BPWR
Product Name CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features Presettable
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN; Bidirectional
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4029B-MIL CMOS Presettable Up/Down Counter - CD4029BF - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74196DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers