CD4029BPWR is a CMOS presettable up/down counter in a 16-pin TSSOP package with an operating temperature range of -55 to 125°C.
CMOS Presettable Up/Down Counter 16-TSSOP -55 to 125
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
IC PRESET UP/DWN COUNTER 16TSSOP
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
IC BINARY COUNTER 4-BIT 16TSSOP
IC PRESET UP/DWN COUNTER 16TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4029BPWR | 296-17105-2-ND | CD4029BPWR | CD4029BPWR | CD4029BPWR | CD4029BPWR | CD4029BPWR |
| Product Name | CD4029B CMOS Presettable Up/Down Counter | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Features | Presettable | Presettable | |||||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | 16-TSSOP (0.173", 4.40mm Width) | |
| Logic Family | CD4000 | CMOS |