Texas Instruments SN54HC27 Triple 3-Input Positive-NOR Gates SNJ54HC27J

Description
Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote
Description
Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HC27 is a triple 3-input positive-NOR gate from Texas Instruments, designed for a wide range of applications including alarm circuits and S-R latches. It operates within a voltage range of 2 V to 6 V and can function effectively in temperatures from -40°C to +85°C. The device features buffered inputs and supports a fanout of up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The SN54HC27 is available in a 14-pin CDIP package and is suitable for use in various electronic designs requiring reliable logic gate functionality.

Datasheet Summary
Powered by GS/AI

The SN54HC27 is a triple 3-input positive-NOR gate from Texas Instruments, designed for a wide range of applications including alarm circuits and S-R latches. It operates within a voltage range of 2 V to 6 V and can function effectively in temperatures from -40°C to +85°C. The device features buffered inputs and supports a fanout of up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The SN54HC27 is available in a 14-pin CDIP package and is suitable for use in various electronic designs requiring reliable logic gate functionality.

Suppliers

Company
Product
Description
Supplier Links
SN54HC27 Triple 3-Input Positive-NOR Gates - SNJ54HC27J - Texas Instruments
Dallas, TX, United States
SN54HC27 Triple 3-Input Positive-NOR Gates
SNJ54HC27J
SN54HC27 Triple 3-Input Positive-NOR Gates SNJ54HC27J
Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125

Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125 Product overview: SNJ54HC27J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC27J can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125 Product overview: SNJ54HC27J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC27J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SNJ54HC27J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54HC27J
Gates and Inverters SNJ54HC27J
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SNJ54HC27J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54HC27J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54HC27J
IC TRPL 3-INP

IC TRPL 3-INP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54HC27J 705-SNJ54HC27J SNJ54HC27J SNJ54HC27J
Product Name SN54HC27 Triple 3-Input Positive-NOR Gates Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE
Logic Family HC
Propagation Delay 135 ns 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers