Texas Instruments CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates 5962-8688301CA

Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Dallas, TX, United States
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates
5962-8688301CA
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates 5962-8688301CA
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-5962-8688301CA
Quad Logic IC 705-5962-8688301CA
High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125 Product overview: 5962-8688301CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8688301CA can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Quad 2-Input AND Gates 14-CDIP -55 to 125 Product overview: 5962-8688301CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8688301CA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 5962-8688301CA - 1213400-5962-8688301CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5962-8688301CA
1213400-5962-8688301CA
Logic - Logic - Gates and Inverters - 5962-8688301CA 1213400-5962-8688301CA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213400-5962-8688301 CA Packaging: Rail/Tube Length: 19.56 mm Contact Plating: Lead, Tin Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -4 mA Number of Outputs: 1 Low Level Output Current: 4 mA Quiescent Current: 2 µA Propagation Delay: 38 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: AND Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213400-5962-8688301CA
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -4 mA
Number of Outputs: 1
Low Level Output Current: 4 mA
Quiescent Current: 2 µA
Propagation Delay: 38 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: AND
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number 5962-8688301CA 705-5962-8688301CA 1213400-5962-8688301CA
Product Name CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates Quad Logic IC Logic - Logic - Gates and Inverters - 5962-8688301CA
Gate Type AND AND; AND GATE NOT
Logic Family HCT TTL; CMOS
Propagation Delay 38 ns 38 ns 38 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details