Texas Instruments SN54ALS02A Quadruple 2-Input Positive-NOR Gates 5962-86844012A

Description
Quadruple 2-Input Positive-NOR Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Dallas, TX, United States
SN54ALS02A Quadruple 2-Input Positive-NOR Gates
5962-86844012A
SN54ALS02A Quadruple 2-Input Positive-NOR Gates 5962-86844012A
Quadruple 2-Input Positive-NOR Gates 20-LCCC -55 to 125

Quadruple 2-Input Positive-NOR Gates 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-86844012A - Rochester Electronics
Newburyport, MA, United States
SN54ALS02A Quadruple 2-Input Positive-NOR Gates

SN54ALS02A Quadruple 2-Input Positive-NOR Gates

Supplier's Site Datasheet
Gates and Inverters - 5962-86844012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-86844012A
Gates and Inverters 5962-86844012A
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-86844012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-86844012A
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-86844012A
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-86844012A 5962-86844012A 5962-86844012A 5962-86844012A
Product Name SN54ALS02A Quadruple 2-Input Positive-NOR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR OR; NOR
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details