The SNJ54HC259J is an 8-bit addressable latch in a 16-pin CDIP package, measuring 24.38 mm × 6.92 mm, designed for general-purpose digital storage and demultiplexing applications. It operates over a voltage range of 2 V to 6 V, with a maximum operating temperature of -55°C to 125°C. The device features asynchronous parallel clear, active-high outputs, and supports serial-to-parallel conversion with eight addressable latches. It provides ±4 mA output drive at 5 V and has a typical propagation delay of 14 ns.
8-Bit Addressable Latches 16-CDIP -55 to 125
8-BIT ADDRESSABLE LATCHES 16-CDI
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54HC259J | SNJ54HC259J | SNJ54HC259J |
| Product Name | SN54HC259 8-Bit Addressable Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Addressable D | ||
| Supply Voltage | 6 | 2V ~ 6V | |
| Operating Current | 0.0800 mA | ||
| Propagation Delay | 28 ns |