Texas Instruments 74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 74ACT16841DLG4

Description
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLG4 - Texas Instruments
Dallas, TX, United States
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs
74ACT16841DLG4
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 74ACT16841DLG4
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Latches - 74ACT16841DLG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Latches - 74ACT16841DLG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ACT16841DLG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT16841DLG4
Integrated Circuits (ICs) - Logic - Latches 74ACT16841DLG4
IC DTYPE TRANSP DUL 10:10 56SSOP

IC DTYPE TRANSP DUL 10:10 56SSOP

Supplier's Site
Logic - Latches - 74ACT16841DLG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT16841DLG4
Logic - Latches 74ACT16841DLG4
IC 20BIT D-TYPE LATCH 56-SSOP

IC 20BIT D-TYPE LATCH 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT16841DLG4 74ACT16841DLG4-ND 74ACT16841DLG4 74ACT16841DLG4 74ACT16841DLG4
Product Name 74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 12.2 ns 7.7 ns 7.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 6
View Details
7 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers