Texas Instruments CD4014B CMOS 8-Stage Static Shift Register CD4014BEE4

Description
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4014B CMOS 8-Stage Static Shift Register - CD4014BEE4 - Texas Instruments
Dallas, TX, United States
CD4014B CMOS 8-Stage Static Shift Register
CD4014BEE4
CD4014B CMOS 8-Stage Static Shift Register CD4014BEE4
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125

CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
 - 7092201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 4000 Mounting Type = Through Hole Operation Mode = Serial/Parallel to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 18 V

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V

Supplier's Site
 - 7092201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 4000 Mounting Type = Through Hole Operation Mode = Serial/Parallel to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 18 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Shift Registers Shift Registers
Product Number CD4014BEE4 7092201
Product Name CD4014B CMOS 8-Stage Static Shift Register
Supply Voltage 3V; 18 3V; 3.3V; 3.6V; 5V; 18 V, 3 V
Package Type Other; PDIP,SO,SOIC,TSSOP PDIP
Logic Family CMOS; CD4000 CMOS
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VFA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54F676DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 83021022A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
Shift Registers - 4731BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.2V; 4.5V ~ 12.5V
Output Characteristics Non-Inverted
View Details
2 suppliers