Texas Instruments CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC166MG4

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MG4 - Texas Instruments
Dallas, TX, United States
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC166MG4
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC166MG4
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HC166MG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC166MG4-ND
Shift Registers CD74HC166MG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC166MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC166MG4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC166MG4
IC SHIFTREGISTER 8BIT HS 16SOIC

IC SHIFTREGISTER 8BIT HS 16SOIC

Supplier's Site
Shift Registers - CD74HC166MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC166MG4
Shift Registers CD74HC166MG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - CD74HC166MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC166MG4
Logic - Shift Registers CD74HC166MG4
IC SHIFTREGISTER 8BIT HS 16SOIC

IC SHIFTREGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC166MG4 CD74HC166MG4-ND CD74HC166MG4 CD74HC166MG4 CD74HC166MG4
Product Name CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 93L00PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS323FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details