The SN54HC125 is a quadruple bus buffer gate featuring 3-state outputs, designed for use in digital signal applications. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C. This device can handle fanout up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. Each of the four independent buffers performs the Boolean function Y = A in positive logic. The SN54HC125 is available in a 14-pin CDIP package and is suitable for applications requiring reliable signal buffering and control.
Quadruple Bus Buffer Gates With 3-State Outputs 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SNJ54HC125J |
| Product Name | SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs |
| Technology | HC |